Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKB4913PINB

Description
Win Source Part Number: 1350372-PKB4913PINB Category: Power Supplies - Board Mount - DC DC Converters Series: PKB 4000 (90W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 90 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 7.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91.2% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 120°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: PKB491 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1350372-PKB4913PINB Category: Power Supplies - Board Mount - DC DC Converters Series: PKB 4000 (90W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 90 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 7.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91.2% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 120°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: PKB491 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350372-PKB4913PINB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350372-PKB4913PINB
Power Supplies - Board Mount - DC DC Converters 1350372-PKB4913PINB
Win Source Part Number: 1350372-PKB4913PINB Category: Power Supplies - Board Mount - DC DC Converters Series: PKB 4000 (90W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 90 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 7.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 91.2% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 120°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: PKB491 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1350372-PKB4913PINB
Category: Power Supplies - Board Mount - DC DC Converters
Series: PKB 4000 (90W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Size / Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 200
Power (Watts): 90 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 7.5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 91.2%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 120°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Base Product Number: PKB491
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350372-PKB4913PINB
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Specs
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
SOT23 DC-DC Converter IC - 715-LTC1772CS6#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM2704 Micropower Step-up DC/DC Converter with 550mA Peak Current Limit - LM2704MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details