Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKB4910API

Description
Win Source Part Number: 1201775-PKB4910API Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000A (125W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 99 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 3.3V Efficiency: 92.7% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.33" H (58.4mm x 22.7mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4910API Base Product Number: PKB491 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1201775-PKB4910API Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000A (125W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 99 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 3.3V Efficiency: 92.7% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.33" H (58.4mm x 22.7mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4910API Base Product Number: PKB491 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1201775-PKB4910API - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1201775-PKB4910API
Power Supplies - Board Mount - DC DC Converters 1201775-PKB4910API
Win Source Part Number: 1201775-PKB4910API Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000A (125W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 99 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 3.3V Efficiency: 92.7% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.33" H (58.4mm x 22.7mm x 8.5mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4910API Base Product Number: PKB491 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1201775-PKB4910API
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKB4000A (125W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 99 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 3.3V
Efficiency: 92.7%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.30" L x 0.89" W x 0.33" H (58.4mm x 22.7mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKB4910API
Base Product Number: PKB491
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1201775-PKB4910API
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
DC-DC Converters - 1226829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details