Flex Power Modules Power Supplies Board Mount DCDC Converters - PKB4318PIOBNB PKB4318PIOBNB

Description
Manufacturer: Flex Power Modules Win Source Part Number: 812704-PKB4318PIOBNB Type: Isolated Module Mounting Style: Through Hole Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 36W Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 1.2V Efficiency: 87% Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 120°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm) Maximum Input Voltage: 75V Manufacturer Package: Eighth Brick Current - Output (Maximum): 30A Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 812704-PKB4318PIOBNB Type: Isolated Module Mounting Style: Through Hole Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 36W Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 1.2V Efficiency: 87% Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 120°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm) Maximum Input Voltage: 75V Manufacturer Package: Eighth Brick Current - Output (Maximum): 30A Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PKB4318PIOBNB - 812704-PKB4318PIOBNB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PKB4318PIOBNB
812704-PKB4318PIOBNB
Power Supplies Board Mount DCDC Converters - PKB4318PIOBNB 812704-PKB4318PIOBNB
Manufacturer: Flex Power Modules Win Source Part Number: 812704-PKB4318PIOBNB Type: Isolated Module Mounting Style: Through Hole Features: Adjustable Output, Remote On/Off, Remote Sense Applications: ITE (Commercial) Power (Watts): 36W Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 1.2V Efficiency: 87% Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 120°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm) Maximum Input Voltage: 75V Manufacturer Package: Eighth Brick Current - Output (Maximum): 30A Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: Not Applicable

Manufacturer: Flex Power Modules
Win Source Part Number: 812704-PKB4318PIOBNB
Type: Isolated Module
Mounting Style: Through Hole
Features: Adjustable Output, Remote On/Off, Remote Sense
Applications: ITE (Commercial)
Power (Watts): 36W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 1.2V
Efficiency: 87%
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 120°C (With Derating)
Dimension: 2.30" L x 0.89" W x 0.32" H (58.4mm x 22.7mm x 8.1mm)
Maximum Input Voltage: 75V
Manufacturer Package: Eighth Brick
Current - Output (Maximum): 30A
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 812704-PKB4318PIOBNB
Product Name Power Supplies Board Mount DCDC Converters - PKB4318PIOBNB
Package Type Other; Eighth Brick
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1282IWO-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN
IOUT 2 amps
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters ICs - 1223371 - RS Components, Ltd.
Specs
Package Type Other; Sot-25
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details