Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKB4204PIHS

Description
Win Source Part Number: 1221039-PKB4204PIHS Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4204 (240W) Type: Intermediate Bus Converter Features: Adjustable Output, Baseplate, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 240 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 40V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.5% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -30°C ~ 90°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.50" H (58.4mm x 22.7mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4204PIHS Base Product Number: PKB420 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1221039-PKB4204PIHS Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4204 (240W) Type: Intermediate Bus Converter Features: Adjustable Output, Baseplate, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 240 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 40V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.5% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -30°C ~ 90°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.50" H (58.4mm x 22.7mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4204PIHS Base Product Number: PKB420 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1221039-PKB4204PIHS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1221039-PKB4204PIHS
Power Supplies - Board Mount - DC DC Converters 1221039-PKB4204PIHS
Win Source Part Number: 1221039-PKB4204PIHS Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4204 (240W) Type: Intermediate Bus Converter Features: Adjustable Output, Baseplate, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 240 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 40V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 95.5% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -30°C ~ 90°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.50" H (58.4mm x 22.7mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4204PIHS Base Product Number: PKB420 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1221039-PKB4204PIHS
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKB4204 (240W)
Type: Intermediate Bus Converter
Features: Adjustable Output, Baseplate, Remote On/Off
Package: Tray
Applications: ITE (Commercial)
Standard Package: 75
Power (Watts): 240 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 40V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95.5%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -30°C ~ 90°C (With Derating)
Dimension: 2.30" L x 0.89" W x 0.50" H (58.4mm x 22.7mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKB4204PIHS
Base Product Number: PKB420
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1221039-PKB4204PIHS
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 1237374-LMZM23601V3SILT - Win Source Electronics
Specs
Package Type Other; Tape & Reel
Output Voltage 4 to 36 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers