Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKB4118GCPI

Description
Win Source Part Number: 1197174-PKB4118GCPI Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000C (144W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 108 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.8V Efficiency: 89.5% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.34" H (58.4mm x 22.7mm x 8.6mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4118GCPI Base Product Number: PKB411 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1197174-PKB4118GCPI Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000C (144W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 108 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.8V Efficiency: 89.5% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.34" H (58.4mm x 22.7mm x 8.6mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4118GCPI Base Product Number: PKB411 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1197174-PKB4118GCPI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1197174-PKB4118GCPI
Power Supplies - Board Mount - DC DC Converters 1197174-PKB4118GCPI
Win Source Part Number: 1197174-PKB4118GCPI Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000C (144W) Type: Isolated Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 108 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.8V Efficiency: 89.5% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.34" H (58.4mm x 22.7mm x 8.6mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4118GCPI Base Product Number: PKB411 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1197174-PKB4118GCPI
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKB4000C (144W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 200
Power (Watts): 108 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 60A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 1.8V
Efficiency: 89.5%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.30" L x 0.89" W x 0.34" H (58.4mm x 22.7mm x 8.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKB4118GCPI
Base Product Number: PKB411
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1197174-PKB4118GCPI
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

 - SI8281CC-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; Other; SOIC20
View Details
DC-DC Converters - 1224594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 176 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters ICs - 2238599 - RS Components, Ltd.
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 5.5 volts
Input Voltage 45 volts
View Details