Flex Power Modules Power Supplies - Board Mount - DC DC Converters PKB4111DPIHS

Description
Win Source Part Number: 1179473-PKB4111DPIHS Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000D (200W) Type: Isolated Module Features: Adjustable Output, Baseplate, Heat Sink, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 132 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.52" H (58.4mm x 22.7mm x 13.2mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4111DPIHS Base Product Number: PKB411 Approval Agency: cURus, IEC, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1179473-PKB4111DPIHS Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000D (200W) Type: Isolated Module Features: Adjustable Output, Baseplate, Heat Sink, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 132 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.52" H (58.4mm x 22.7mm x 13.2mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4111DPIHS Base Product Number: PKB411 Approval Agency: cURus, IEC, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1179473-PKB4111DPIHS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1179473-PKB4111DPIHS
Power Supplies - Board Mount - DC DC Converters 1179473-PKB4111DPIHS
Win Source Part Number: 1179473-PKB4111DPIHS Category: Power Supplies - Board Mount>DC DC Converters Series: PKB4000D (200W) Type: Isolated Module Features: Adjustable Output, Baseplate, Heat Sink, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 132 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91% Mounting Type: Through Hole Package / Case: Eighth Brick Supplier Device Package: Eighth Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.30" L x 0.89" W x 0.52" H (58.4mm x 22.7mm x 13.2mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-PKB4111DPIHS Base Product Number: PKB411 Approval Agency: cURus, IEC, UL Standard Number: 62368-1

Win Source Part Number: 1179473-PKB4111DPIHS
Category: Power Supplies - Board Mount>DC DC Converters
Series: PKB4000D (200W)
Type: Isolated Module
Features: Adjustable Output, Baseplate, Heat Sink, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 132 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.30" L x 0.89" W x 0.52" H (58.4mm x 22.7mm x 13.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-PKB4111DPIHS
Base Product Number: PKB411
Approval Agency: cURus, IEC, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1179473-PKB4111DPIHS
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2003A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers