Flex Power Modules Power Supplies - Board Mount - DC DC Converters BMR4696001/001

Description
Win Source Part Number: 1338521-BMR4696001/0 01 Category: Power Supplies - Board Mount - DC DC Converters Series: BMR469 (100W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tape & Reel Size / Dimension: 1.00" L x 0.57" W x 0.23" H (25.4mm x 14.5mm x 5.8mm) Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 250 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 7.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5V Efficiency: 94.4% Mounting Type: Surface Mount Package / Case: 28-SMD Module Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: BMR469 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1338521-BMR4696001/0 01 Category: Power Supplies - Board Mount - DC DC Converters Series: BMR469 (100W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tape & Reel Size / Dimension: 1.00" L x 0.57" W x 0.23" H (25.4mm x 14.5mm x 5.8mm) Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 250 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 7.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5V Efficiency: 94.4% Mounting Type: Surface Mount Package / Case: 28-SMD Module Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: BMR469 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338521-BMR4696001/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338521-BMR4696001/001
Power Supplies - Board Mount - DC DC Converters 1338521-BMR4696001/001
Win Source Part Number: 1338521-BMR4696001/0 01 Category: Power Supplies - Board Mount - DC DC Converters Series: BMR469 (100W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tape & Reel Size / Dimension: 1.00" L x 0.57" W x 0.23" H (25.4mm x 14.5mm x 5.8mm) Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 250 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 7.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5V Efficiency: 94.4% Mounting Type: Surface Mount Package / Case: 28-SMD Module Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: BMR469 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1338521-BMR4696001/001
Category: Power Supplies - Board Mount - DC DC Converters
Series: BMR469 (100W)
Type: Non-Isolated PoL Module, Digital
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Package: Tape & Reel
Size / Dimension: 1.00" L x 0.57" W x 0.23" H (25.4mm x 14.5mm x 5.8mm)
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 250 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5V
Efficiency: 94.4%
Mounting Type: Surface Mount
Package / Case: 28-SMD Module
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Base Product Number: BMR469
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338521-BMR4696001/001
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1151IVN-1.0-T1 - Richardson RFPD
Specs
Package Type Other; QFN
IOUT 0.7000 amps
View Details
DC-DC Converters - 1228631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details