Flex Power Modules Power Supplies Board Mount DCDC Converters - BMR4641002/001 BMR4641002/001

Description
Manufacturer: Flex Power Modules Win Source Part Number: 864454-BMR4641002/00 1 Series: BMR464 (165W) Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 3.3V - - - 40A 4.5V - 14V Input Package: 20-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: BMR464 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4641002/001C T, 2166-BMR4641002/001D KR, 2166-BMR4641002/001T R
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 864454-BMR4641002/00 1 Series: BMR464 (165W) Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 3.3V - - - 40A 4.5V - 14V Input Package: 20-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: BMR464 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4641002/001C T, 2166-BMR4641002/001D KR, 2166-BMR4641002/001T R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BMR4641002/001 - 864454-BMR4641002/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BMR4641002/001
864454-BMR4641002/001
Power Supplies Board Mount DCDC Converters - BMR4641002/001 864454-BMR4641002/001
Manufacturer: Flex Power Modules Win Source Part Number: 864454-BMR4641002/00 1 Series: BMR464 (165W) Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 3.3V - - - 40A 4.5V - 14V Input Package: 20-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: BMR464 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 130 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4641002/001C T, 2166-BMR4641002/001D KR, 2166-BMR4641002/001T R

Manufacturer: Flex Power Modules
Win Source Part Number: 864454-BMR4641002/001
Series: BMR464 (165W)
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 3.3V - - - 40A 4.5V - 14V Input
Package: 20-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: BMR464
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 130
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2166-BMR4641002/001CT, 2166-BMR4641002/001DKR, 2166-BMR4641002/001TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 864454-BMR4641002/001
Product Name Power Supplies Board Mount DCDC Converters - BMR4641002/001
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
DC-DC Converters - 1226976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details