Flex Power Modules Power Supplies - Board Mount - DC DC Converters BMR4640008/001

Description
Win Source Part Number: 1381600-BMR4640008/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR464 (165W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tape & Reel Size / Dimension: 1.21" L x 0.79" W x 0.32" H (30.9mm x 20.0mm x 8.2mm) Applications: ITE (Commercial) Standard Package: 130 pcs Power (Watts): 165 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 3.3V Efficiency: 95.7% Mounting Type: Through Hole Package / Case: 20-DIP Module Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: BMR464 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1381600-BMR4640008/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR464 (165W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tape & Reel Size / Dimension: 1.21" L x 0.79" W x 0.32" H (30.9mm x 20.0mm x 8.2mm) Applications: ITE (Commercial) Standard Package: 130 pcs Power (Watts): 165 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 3.3V Efficiency: 95.7% Mounting Type: Through Hole Package / Case: 20-DIP Module Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: BMR464 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1381600-BMR4640008/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1381600-BMR4640008/001
Power Supplies - Board Mount - DC DC Converters 1381600-BMR4640008/001
Win Source Part Number: 1381600-BMR4640008/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR464 (165W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tape & Reel Size / Dimension: 1.21" L x 0.79" W x 0.32" H (30.9mm x 20.0mm x 8.2mm) Applications: ITE (Commercial) Standard Package: 130 pcs Power (Watts): 165 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 3.3V Efficiency: 95.7% Mounting Type: Through Hole Package / Case: 20-DIP Module Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Base Product Number: BMR464 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381600-BMR4640008/001
Category: Power Supplies - Board Mount>DC DC Converters
Series: BMR464 (165W)
Type: Non-Isolated PoL Module, Digital
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Package: Tape & Reel
Size / Dimension: 1.21" L x 0.79" W x 0.32" H (30.9mm x 20.0mm x 8.2mm)
Applications: ITE (Commercial)
Standard Package: 130 pcs
Power (Watts): 165 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 3.3V
Efficiency: 95.7%
Mounting Type: Through Hole
Package / Case: 20-DIP Module
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Base Product Number: BMR464
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1381600-BMR4640008/001
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1240979P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck Step-Down DC-DC Converter IC - 132-LMZM23601V3SILR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers