Manufacturer: Flex Power Modules
Win Source Part Number: 864453-BMR4640002/00
Series: BMR464 (165W)
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 3.3V - - - 40A 4.5V - 14V Input
Package: 20-DIP Module
Package: Reel - TR
Mounting: Through Hole
Family Name: BMR464
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 130
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2166-BMR4640002/001D
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 864453-BMR4640002/001 |
| Product Name | Power Supplies Board Mount DCDC Converters - BMR4640002/001 |
| Package Type | Other; Reel - TR |