Alternative Parts (Cross-Reference): Cross
Manufacturer: Flex Power Modules
Category: Power Supplies - Board Mount DC DC Converters
Series: BMR462 (60W)
Package: Tape & Reel (TR)
Type: Non-Isolated PoL Module, Digital
Applications: ITE (Commercial)
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Operating Temperature: -40°C ~ 120°C (With Derating)
Mounting Type: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |