Flex Power Modules Power Supplies - Board Mount - DC DC Converters BMR4614001/001

Description
Manufacturer: Flex Power Modules Win Source Part Number: 1335114-BMR4614001/0 01 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Size / Dimension: 0.48" L x 0.48" W x 0.31" H (12.2mm x 12.2mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 140 Mounting: Surface Mount Power (Watts): 32 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 1.8V Efficiency: 91.6% Temperature Range - Operating: -40°C ~ 120°C (With Derating) Case / Package: 32-BLGA Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4614001/001C T,2166-BMR4614001/00 1DKR,2166-BMR4614001 /001TR Base Product Number: BMR461 Approval Agency: CB, CSA, IEC, TUV, UL RoHS Status: ROHS3 Compliant Standard Number: 62368-1
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 1335114-BMR4614001/0 01 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Size / Dimension: 0.48" L x 0.48" W x 0.31" H (12.2mm x 12.2mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 140 Mounting: Surface Mount Power (Watts): 32 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 1.8V Efficiency: 91.6% Temperature Range - Operating: -40°C ~ 120°C (With Derating) Case / Package: 32-BLGA Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4614001/001C T,2166-BMR4614001/00 1DKR,2166-BMR4614001 /001TR Base Product Number: BMR461 Approval Agency: CB, CSA, IEC, TUV, UL RoHS Status: ROHS3 Compliant Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335114-BMR4614001/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335114-BMR4614001/001
Power Supplies - Board Mount - DC DC Converters 1335114-BMR4614001/001
Manufacturer: Flex Power Modules Win Source Part Number: 1335114-BMR4614001/0 01 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Reel - TR Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Size / Dimension: 0.48" L x 0.48" W x 0.31" H (12.2mm x 12.2mm x 8.0mm) Applications: ITE (Commercial) Standard Package: 140 Mounting: Surface Mount Power (Watts): 32 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 1.8V Efficiency: 91.6% Temperature Range - Operating: -40°C ~ 120°C (With Derating) Case / Package: 32-BLGA Module ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4614001/001C T,2166-BMR4614001/00 1DKR,2166-BMR4614001 /001TR Base Product Number: BMR461 Approval Agency: CB, CSA, IEC, TUV, UL RoHS Status: ROHS3 Compliant Standard Number: 62368-1

Manufacturer: Flex Power Modules
Win Source Part Number: 1335114-BMR4614001/001
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Reel - TR
Type: Non-Isolated PoL Module, Digital
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Size / Dimension: 0.48" L x 0.48" W x 0.31" H (12.2mm x 12.2mm x 8.0mm)
Applications: ITE (Commercial)
Standard Package: 140
Mounting: Surface Mount
Power (Watts): 32 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 1.8V
Efficiency: 91.6%
Temperature Range - Operating: -40°C ~ 120°C (With Derating)
Case / Package: 32-BLGA Module
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2166-BMR4614001/001CT,2166-BMR4614001/001DKR,2166-BMR4614001/001TR
Base Product Number: BMR461
Approval Agency: CB, CSA, IEC, TUV, UL
RoHS Status: ROHS3 Compliant
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335114-BMR4614001/001
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 32-BLGA Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3637ASPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details