Flex Power Modules Power Supplies Board Mount DCDC Converters - BMR4613001/001 BMR4613001/001

Description
Manufacturer: Flex Power Modules Win Source Part Number: 864452-BMR4613001/00 1 Series: BMR461 (60W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 5V - - - 12A 4.5V - 14V Input Package: 32-BLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: BMR461 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4613001/001T R, 2166-BMR4613001/001D KR, 2166-BMR4613001/001C T
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 864452-BMR4613001/00 1 Series: BMR461 (60W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 5V - - - 12A 4.5V - 14V Input Package: 32-BLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: BMR461 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4613001/001T R, 2166-BMR4613001/001D KR, 2166-BMR4613001/001C T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BMR4613001/001 - 864452-BMR4613001/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BMR4613001/001
864452-BMR4613001/001
Power Supplies Board Mount DCDC Converters - BMR4613001/001 864452-BMR4613001/001
Manufacturer: Flex Power Modules Win Source Part Number: 864452-BMR4613001/00 1 Series: BMR461 (60W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 5V - - - 12A 4.5V - 14V Input Package: 32-BLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: BMR461 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580 Other Part Number: 2166-BMR4613001/001T R, 2166-BMR4613001/001D KR, 2166-BMR4613001/001C T

Manufacturer: Flex Power Modules
Win Source Part Number: 864452-BMR4613001/001
Series: BMR461 (60W)
Operating Temperature Range: -40°C ~ 120°C (With Derating)
Features: Non-Isolated PoL Module, Digital DC DC Converter Output 0.6 ~ 5V - - - 12A 4.5V - 14V Input
Package: 32-BLGA Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: BMR461
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2166-BMR4613001/001TR, 2166-BMR4613001/001DKR, 2166-BMR4613001/001CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 864452-BMR4613001/001
Product Name Power Supplies Board Mount DCDC Converters - BMR4613001/001
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226957P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details