Win Source Part Number: 1216160-BMR4570104/0
Category: Power Supplies - Board Mount>DC DC Converters
Series: BMR457 (300W)
Type: Intermediate Bus Converter, Digital
Features: Adjustable Output, Baseplate, PMBus™, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 75
Power (Watts): 264 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 22A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 95.2%
Mounting Type: Through Hole
Package / Case: Eighth Brick
Supplier Device Package: Eighth Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.30" L x 0.89" W x 0.52" H (58.4mm x 22.7mm x 13.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-BMR4570104/001
Base Product Number: BMR457
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1216160-BMR4570104/001 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |