Flex Power Modules Power Supplies Board Mount DCDC Converters - BMR4570012/017 BMR4570012/017

Description
Manufacturer: Flex Power Modules Win Source Part Number: 864451-BMR4570012/01 7 Series: BMR457 (300W) Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Intermediate Bus Converter, Digital DC DC Converter 1 Output 12.45V - - - 25A 40V - 60V Input Package: Eighth Brick Package: Tray Mounting: Through Hole Family Name: BMR457 Categories: Power Supplies - Board Mount Case / Package: Eighth Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 864451-BMR4570012/01 7 Series: BMR457 (300W) Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Intermediate Bus Converter, Digital DC DC Converter 1 Output 12.45V - - - 25A 40V - 60V Input Package: Eighth Brick Package: Tray Mounting: Through Hole Family Name: BMR457 Categories: Power Supplies - Board Mount Case / Package: Eighth Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BMR4570012/017 - 864451-BMR4570012/017 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BMR4570012/017
864451-BMR4570012/017
Power Supplies Board Mount DCDC Converters - BMR4570012/017 864451-BMR4570012/017
Manufacturer: Flex Power Modules Win Source Part Number: 864451-BMR4570012/01 7 Series: BMR457 (300W) Operating Temperature Range: -40°C ~ 125°C (With Derating) Features: Intermediate Bus Converter, Digital DC DC Converter 1 Output 12.45V - - - 25A 40V - 60V Input Package: Eighth Brick Package: Tray Mounting: Through Hole Family Name: BMR457 Categories: Power Supplies - Board Mount Case / Package: Eighth Brick ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 864451-BMR4570012/017
Series: BMR457 (300W)
Operating Temperature Range: -40°C ~ 125°C (With Derating)
Features: Intermediate Bus Converter, Digital DC DC Converter 1 Output 12.45V - - - 25A 40V - 60V Input
Package: Eighth Brick
Package: Tray
Mounting: Through Hole
Family Name: BMR457
Categories: Power Supplies - Board Mount
Case / Package: Eighth Brick
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BMR4570012/017 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BMR4570012/017
Power Supplies - Board Mount - DC DC Converters BMR4570012/017
DC DC CONVERTER 12.45V 311W

DC DC CONVERTER 12.45V 311W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 864451-BMR4570012/017 BMR4570012/017
Product Name Power Supplies Board Mount DCDC Converters - BMR4570012/017 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10360-40-3u-27480 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details