Win Source Part Number: 1049504-BMR4530101/0
Category: Power Supplies - Board Mount>DC DC Converters
Series: BMR453 (396W)
Type: Isolated Module, Digital
Features: Baseplate, PMBus™, Remote On/Off
Package: Tray
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 396 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 33A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 96.5%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm)
Alternative Parts (Cross-Reference): IQG48033A120V-009-R;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-BMR4530101/001
Base Product Number: BMR453
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1049504-BMR4530101/001 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |