Flex Power Modules Power Supplies - Board Mount - DC DC Converters BMR4530100/001

Description
Win Source Part Number: 1213498-BMR4530100/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR453 (396W) Type: Isolated Module, Digital Features: Baseplate, PMBus™, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 396 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 33A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 96.5% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4530100/001, 2266-BMR4530100/001 Base Product Number: BMR453 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1213498-BMR4530100/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR453 (396W) Type: Isolated Module, Digital Features: Baseplate, PMBus™, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 396 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 33A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 96.5% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4530100/001, 2266-BMR4530100/001 Base Product Number: BMR453 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1213498-BMR4530100/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1213498-BMR4530100/001
Power Supplies - Board Mount - DC DC Converters 1213498-BMR4530100/001
Win Source Part Number: 1213498-BMR4530100/0 01 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR453 (396W) Type: Isolated Module, Digital Features: Baseplate, PMBus™, Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 60 Power (Watts): 396 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 33A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 96.5% Mounting Type: Through Hole Package / Case: Quarter Brick Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4530100/001, 2266-BMR4530100/001 Base Product Number: BMR453 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1213498-BMR4530100/001
Category: Power Supplies - Board Mount>DC DC Converters
Series: BMR453 (396W)
Type: Isolated Module, Digital
Features: Baseplate, PMBus™, Remote On/Off
Package: Tray
Applications: ITE (Commercial)
Standard Package: 60
Power (Watts): 396 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 33A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 96.5%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-BMR4530100/001,2266-BMR4530100/001
Base Product Number: BMR453
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1213498-BMR4530100/001
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226961P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details