Flex Power Modules Power Supplies Board Mount DCDC Converters - BMR4530000/001 BMR4530000/001

Description
Manufacturer: Flex Power Modules Win Source Part Number: 813005-BMR4530000/00 1 Type: Intermediate Bus Converter Mounting Style: Through Hole Features: PMBus , Remote On/Off Applications: ITE (Commercial) Power (Watts): 396W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 96.5% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm) Maximum Input Voltage: 75V Manufacturer Package: Quarter Brick Current - Output (Maximum): 33A Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Flex Power Modules Win Source Part Number: 813005-BMR4530000/00 1 Type: Intermediate Bus Converter Mounting Style: Through Hole Features: PMBus , Remote On/Off Applications: ITE (Commercial) Power (Watts): 396W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 96.5% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm) Maximum Input Voltage: 75V Manufacturer Package: Quarter Brick Current - Output (Maximum): 33A Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BMR4530000/001 - 813005-BMR4530000/001 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BMR4530000/001
813005-BMR4530000/001
Power Supplies Board Mount DCDC Converters - BMR4530000/001 813005-BMR4530000/001
Manufacturer: Flex Power Modules Win Source Part Number: 813005-BMR4530000/00 1 Type: Intermediate Bus Converter Mounting Style: Through Hole Features: PMBus , Remote On/Off Applications: ITE (Commercial) Power (Watts): 396W Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Number of Outputs: 1 Voltage - Input (Min): 36V Voltage - Output 1: 12V Efficiency: 96.5% Supplier Device Package: Quarter Brick Temperature Range - Operating: -40°C ~ 125°C (With Derating) Dimension: 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm) Maximum Input Voltage: 75V Manufacturer Package: Quarter Brick Current - Output (Maximum): 33A Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: Not Applicable

Manufacturer: Flex Power Modules
Win Source Part Number: 813005-BMR4530000/001
Type: Intermediate Bus Converter
Mounting Style: Through Hole
Features: PMBus , Remote On/Off
Applications: ITE (Commercial)
Power (Watts): 396W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Number of Outputs: 1
Voltage - Input (Min): 36V
Voltage - Output 1: 12V
Efficiency: 96.5%
Supplier Device Package: Quarter Brick
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
Dimension: 2.28" L x 1.45" W x 0.44" H (57.9mm x 36.8mm x 11.3mm)
Maximum Input Voltage: 75V
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 33A
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 813005-BMR4530000/001
Product Name Power Supplies Board Mount DCDC Converters - BMR4530000/001
Package Type Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1227508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details