Flex Power Modules Power Supplies Board Mount DCDC Converters - BMR4511002/020 BMR4511002/020

Description
Manufacturer: Flex Power Modules Win Source Part Number: 864448-BMR4511002/02 0 Series: BMR451 (132W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input Package: 16-SMD Module Package: Tray Mounting: Surface Mount Family Name: BMR451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 864448-BMR4511002/02 0 Series: BMR451 (132W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input Package: 16-SMD Module Package: Tray Mounting: Surface Mount Family Name: BMR451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BMR4511002/020 - 864448-BMR4511002/020 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BMR4511002/020
864448-BMR4511002/020
Power Supplies Board Mount DCDC Converters - BMR4511002/020 864448-BMR4511002/020
Manufacturer: Flex Power Modules Win Source Part Number: 864448-BMR4511002/02 0 Series: BMR451 (132W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input Package: 16-SMD Module Package: Tray Mounting: Surface Mount Family Name: BMR451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 864448-BMR4511002/020
Series: BMR451 (132W)
Operating Temperature Range: -40°C ~ 120°C (With Derating)
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input
Package: 16-SMD Module
Package: Tray
Mounting: Surface Mount
Family Name: BMR451
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 864448-BMR4511002/020
Product Name Power Supplies Board Mount DCDC Converters - BMR4511002/020
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3693EDD - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 36 volts
IOUT 3.5 amps
View Details
DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers