Flex Power Modules Power Supplies Board Mount DCDC Converters - BMR4510002/020 BMR4510002/020

Description
Manufacturer: Flex Power Modules Win Source Part Number: 864447-BMR4510002/02 0 Series: BMR451 (132W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input Package: 16-DIP Module Package: Tray Mounting: Through Hole Family Name: BMR451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 864447-BMR4510002/02 0 Series: BMR451 (132W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input Package: 16-DIP Module Package: Tray Mounting: Through Hole Family Name: BMR451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BMR4510002/020 - 864447-BMR4510002/020 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BMR4510002/020
864447-BMR4510002/020
Power Supplies Board Mount DCDC Converters - BMR4510002/020 864447-BMR4510002/020
Manufacturer: Flex Power Modules Win Source Part Number: 864447-BMR4510002/02 0 Series: BMR451 (132W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input Package: 16-DIP Module Package: Tray Mounting: Through Hole Family Name: BMR451 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 864447-BMR4510002/020
Series: BMR451 (132W)
Operating Temperature Range: -40°C ~ 120°C (With Derating)
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 3.6V - - - 40A 4.5V - 14V Input
Package: 16-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: BMR451
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 864447-BMR4510002/020
Product Name Power Supplies Board Mount DCDC Converters - BMR4510002/020
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

3.3V 200MA Boost DC-DC Converter IC - 739-AAT1299IOQ-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 3.3 volts
View Details
DC-DC Converters - 1226968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-LT1376CS8-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 25 volts
IOUT 1.5 amps
View Details
DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers