Flex Power Modules Power Supplies - Board Mount - DC DC Converters BMR4501002/020

Description
Win Source Part Number: 1027900-BMR4501002/0 20 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR450 (100W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Power (Watts): 110 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 94.7% Package / Case: 13-SMD Module Temperature Range - Operating: -40°C ~ 120°C (With Derating) Dimension: 1.01" L x 0.51" W x 0.32" H (25.7mm x 12.9mm x 8.2mm) Alternative Parts (Cross-Reference): OKL2-T/20-W12N2-C; OKL2-T/20-W12P2-C; IAF12020A007V-003-R; OKY-T/16-D12N-C; IBH12020A007V-007-R; ICG12006A007V-003-R; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4501002/020 Base Product Number: BMR450 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1027900-BMR4501002/0 20 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR450 (100W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Power (Watts): 110 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 94.7% Package / Case: 13-SMD Module Temperature Range - Operating: -40°C ~ 120°C (With Derating) Dimension: 1.01" L x 0.51" W x 0.32" H (25.7mm x 12.9mm x 8.2mm) Alternative Parts (Cross-Reference): OKL2-T/20-W12N2-C; OKL2-T/20-W12P2-C; IAF12020A007V-003-R; OKY-T/16-D12N-C; IBH12020A007V-007-R; ICG12006A007V-003-R; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4501002/020 Base Product Number: BMR450 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1027900-BMR4501002/020 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1027900-BMR4501002/020
Power Supplies - Board Mount - DC DC Converters 1027900-BMR4501002/020
Win Source Part Number: 1027900-BMR4501002/0 20 Category: Power Supplies - Board Mount>DC DC Converters Series: BMR450 (100W) Type: Non-Isolated PoL Module, Digital Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense Package: Tray Applications: ITE (Commercial) Standard Package: 300 Mounting: SMD (SMT) Power (Watts): 110 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 94.7% Package / Case: 13-SMD Module Temperature Range - Operating: -40°C ~ 120°C (With Derating) Dimension: 1.01" L x 0.51" W x 0.32" H (25.7mm x 12.9mm x 8.2mm) Alternative Parts (Cross-Reference): OKL2-T/20-W12N2-C; OKL2-T/20-W12P2-C; IAF12020A007V-003-R; OKY-T/16-D12N-C; IBH12020A007V-007-R; ICG12006A007V-003-R; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Flex Power Modules Other Names: 2166-BMR4501002/020 Base Product Number: BMR450 Approval Agency: CB, CSA, IEC, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1027900-BMR4501002/020
Category: Power Supplies - Board Mount>DC DC Converters
Series: BMR450 (100W)
Type: Non-Isolated PoL Module, Digital
Features: Adjustable Output, PMBus™, Remote On/Off, Remote Sense
Package: Tray
Applications: ITE (Commercial)
Standard Package: 300
Mounting: SMD (SMT)
Power (Watts): 110 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 94.7%
Package / Case: 13-SMD Module
Temperature Range - Operating: -40°C ~ 120°C (With Derating)
Dimension: 1.01" L x 0.51" W x 0.32" H (25.7mm x 12.9mm x 8.2mm)
Alternative Parts (Cross-Reference): OKL2-T/20-W12N2-C; OKL2-T/20-W12P2-C; IAF12020A007V-003-R; OKY-T/16-D12N-C; IBH12020A007V-007-R; ICG12006A007V-003-R;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Flex Power Modules
Other Names: 2166-BMR4501002/020
Base Product Number: BMR450
Approval Agency: CB, CSA, IEC, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1027900-BMR4501002/020
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details
Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3680IMSE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 36 volts
IOUT 3.5 amps
View Details
DCV011515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers