Flex Power Modules Power Supplies Board Mount DCDC Converters - BMR4500002/020 BMR4500002/020

Description
Manufacturer: Flex Power Modules Win Source Part Number: 864446-BMR4500002/02 0 Series: BMR450 (100W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5.5V - - - 20A 4.5V - 14V Input Package: 13-DIP Module Package: Tray Mounting: Through Hole Family Name: BMR450 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Flex Power Modules Win Source Part Number: 864446-BMR4500002/02 0 Series: BMR450 (100W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5.5V - - - 20A 4.5V - 14V Input Package: 13-DIP Module Package: Tray Mounting: Through Hole Family Name: BMR450 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BMR4500002/020 - 864446-BMR4500002/020 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BMR4500002/020
864446-BMR4500002/020
Power Supplies Board Mount DCDC Converters - BMR4500002/020 864446-BMR4500002/020
Manufacturer: Flex Power Modules Win Source Part Number: 864446-BMR4500002/02 0 Series: BMR450 (100W) Operating Temperature Range: -40°C ~ 120°C (With Derating) Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5.5V - - - 20A 4.5V - 14V Input Package: 13-DIP Module Package: Tray Mounting: Through Hole Family Name: BMR450 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: Not Applicable Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.40.9580

Manufacturer: Flex Power Modules
Win Source Part Number: 864446-BMR4500002/020
Series: BMR450 (100W)
Operating Temperature Range: -40°C ~ 120°C (With Derating)
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5.5V - - - 20A 4.5V - 14V Input
Package: 13-DIP Module
Package: Tray
Mounting: Through Hole
Family Name: BMR450
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 864446-BMR4500002/020
Product Name Power Supplies Board Mount DCDC Converters - BMR4500002/020
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 350mA 600kHz 95V Step-Down DC-DC Converter IC - 739-LM5008MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 75 volts
Input Voltage 95 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1227228P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details