Flex-A-Seal, Inc. Single Stationary Spring Cartridge Style SS1

Description
Single Stationary Single Spring Cartridge with Circulation Gland Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; Stationary pusher design; Hydraulically balanced; Heavy-duty rugged design; No little springs to clog or fatigue, simply one beefy single spring located out of the product; Easy cartridge installation; Sleeve is isolated from product; Flush position maximizes face cooling; Shrouded rotary seal ring for maximum face protection and reliable start-up; Uniform 360° transfer of torque to primary rotating face; No pins to break or hang up; Fits ANSI standard and big bore pumps; Easily upgradeable faces, metallurgies, and elastomers; Faces designed for optimum heat dissipation; Metric sizes available.
Datasheet
Description
Single Stationary Single Spring Cartridge with Circulation Gland Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; Stationary pusher design; Hydraulically balanced; Heavy-duty rugged design; No little springs to clog or fatigue, simply one beefy single spring located out of the product; Easy cartridge installation; Sleeve is isolated from product; Flush position maximizes face cooling; Shrouded rotary seal ring for maximum face protection and reliable start-up; Uniform 360° transfer of torque to primary rotating face; No pins to break or hang up; Fits ANSI standard and big bore pumps; Easily upgradeable faces, metallurgies, and elastomers; Faces designed for optimum heat dissipation; Metric sizes available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stationary Spring Cartridge - Style SS1 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Single Stationary Spring Cartridge
Style SS1
Single Stationary Spring Cartridge Style SS1
Single Stationary Single Spring Cartridge with Circulation Gland Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; Stationary pusher design; Hydraulically balanced; Heavy-duty rugged design; No little springs to clog or fatigue, simply one beefy single spring located out of the product; Easy cartridge installation; Sleeve is isolated from product; Flush position maximizes face cooling; Shrouded rotary seal ring for maximum face protection and reliable start-up; Uniform 360° transfer of torque to primary rotating face; No pins to break or hang up; Fits ANSI standard and big bore pumps; Easily upgradeable faces, metallurgies, and elastomers; Faces designed for optimum heat dissipation; Metric sizes available.

Single Stationary Single Spring Cartridge with Circulation Gland

  • Part of Flex-A-Seal’s integrated/platform single cartridge seal design;
  • Patent pending Plunger-Lock drive;
  • Stationary pusher design;
  • Hydraulically balanced;
  • Heavy-duty rugged design;
  • No little springs to clog or fatigue, simply one beefy single spring located out of the product;
  • Easy cartridge installation;
  • Sleeve is isolated from product;
  • Flush position maximizes face cooling;
  • Shrouded rotary seal ring for maximum face protection and reliable start-up;
  • Uniform 360° transfer of torque to primary rotating face;
  • No pins to break or hang up;
  • Fits ANSI standard and big bore pumps;
  • Easily upgradeable faces, metallurgies, and elastomers;
  • Faces designed for optimum heat dissipation;
  • Metric sizes available.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style SS1
Product Name Single Stationary Spring Cartridge
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Single Spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Elastomer Driven Contacting Face Seal - MB Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
Operating Pressure 14.5 psi (10.21 m H2O)
View Details
 - EMC-1102 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 2.12 inch (53.97 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details