Flex-A-Seal, Inc. Single Rotating Multi Spring Cartridge Style RS1

Description
Single Rotating Multi Spring Cartridge with Circulation Gland High Value at Low Cost for economic installations Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; The RS is hydraulically balanced. It has a monolithic face with homogenous material; A unique shrouded rotary virtually eliminates any seal clogging in the stuffing box; Drive mechanisms, springs and the sleeve are isolated from the product, minimizing corrosion and stress-related failure. The seal faces are positioned in the gland for maximum protection; A dynamic elastomer moves on a non-metallic surface and eliminates fretting; The flush position maximizes face cooling; Fits ANSI standard and big bore pumps; Smart design can save money; Metric sizes are available.
Datasheet
Description
Single Rotating Multi Spring Cartridge with Circulation Gland High Value at Low Cost for economic installations Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; The RS is hydraulically balanced. It has a monolithic face with homogenous material; A unique shrouded rotary virtually eliminates any seal clogging in the stuffing box; Drive mechanisms, springs and the sleeve are isolated from the product, minimizing corrosion and stress-related failure. The seal faces are positioned in the gland for maximum protection; A dynamic elastomer moves on a non-metallic surface and eliminates fretting; The flush position maximizes face cooling; Fits ANSI standard and big bore pumps; Smart design can save money; Metric sizes are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rotating Multi Spring Cartridge - Style RS1 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Single Rotating Multi Spring Cartridge
Style RS1
Single Rotating Multi Spring Cartridge Style RS1
Single Rotating Multi Spring Cartridge with Circulation Gland High Value at Low Cost for economic installations Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; The RS is hydraulically balanced. It has a monolithic face with homogenous material; A unique shrouded rotary virtually eliminates any seal clogging in the stuffing box; Drive mechanisms, springs and the sleeve are isolated from the product, minimizing corrosion and stress-related failure. The seal faces are positioned in the gland for maximum protection; A dynamic elastomer moves on a non-metallic surface and eliminates fretting; The flush position maximizes face cooling; Fits ANSI standard and big bore pumps; Smart design can save money; Metric sizes are available.

Single Rotating Multi Spring Cartridge with Circulation Gland

High Value at Low Cost for economic installations

  • Part of Flex-A-Seal’s integrated/platform single cartridge seal design;
  • Patent pending Plunger-Lock drive;
  • The RS is hydraulically balanced.
  • It has a monolithic face with homogenous material;
  • A unique shrouded rotary virtually eliminates any seal clogging in the stuffing box;
  • Drive mechanisms, springs and the sleeve are isolated from the product, minimizing corrosion and stress-related failure.
  • The seal faces are positioned in the gland for maximum protection;
  • A dynamic elastomer moves on a non-metallic surface and eliminates fretting;
  • The flush position maximizes face cooling;
  • Fits ANSI standard and big bore pumps;
  • Smart design can save money;
  • Metric sizes are available.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style RS1
Product Name Single Rotating Multi Spring Cartridge
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Driven Contacting Face Seal - MB Series - Woodex MECO Industries
Specs
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
Operating Pressure 14.5 psi (10.21 m H2O)
View Details
Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
 - EMC-2033 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 1 inch (25.4 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details