Flex-A-Seal, Inc. Fully Split Cartridge Seal Style 85

Description
Fully Split Cartridge Seal (PATENT No. 5662340) Fully split cartridge seal, no pump disassembly, simply attach two halves over the shaft and mount like any other cartridge seal. The only split seal that can be fully pressure tested at the factory before shipping. Can convert a packed pump to a sealed pump easily. Cartridge style setting clips allow for true axial and radial alignment without using shims. It also allows for impeller adjustment without pump disassembly. Stationary design to enhance mis-alignment capabilities. Positive set screw drive No clamped rubber parts as is common to other split seal designs.
Datasheet
Description
Fully Split Cartridge Seal (PATENT No. 5662340) Fully split cartridge seal, no pump disassembly, simply attach two halves over the shaft and mount like any other cartridge seal. The only split seal that can be fully pressure tested at the factory before shipping. Can convert a packed pump to a sealed pump easily. Cartridge style setting clips allow for true axial and radial alignment without using shims. It also allows for impeller adjustment without pump disassembly. Stationary design to enhance mis-alignment capabilities. Positive set screw drive No clamped rubber parts as is common to other split seal designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fully Split Cartridge Seal - Style 85 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Fully Split Cartridge Seal
Style 85
Fully Split Cartridge Seal Style 85
Fully Split Cartridge Seal (PATENT No. 5662340) Fully split cartridge seal, no pump disassembly, simply attach two halves over the shaft and mount like any other cartridge seal. The only split seal that can be fully pressure tested at the factory before shipping. Can convert a packed pump to a sealed pump easily. Cartridge style setting clips allow for true axial and radial alignment without using shims. It also allows for impeller adjustment without pump disassembly. Stationary design to enhance mis-alignment capabilities. Positive set screw drive No clamped rubber parts as is common to other split seal designs.

Fully Split Cartridge Seal (PATENT No. 5662340)

  • Fully split cartridge seal, no pump disassembly, simply attach two halves over the shaft and mount like any other cartridge seal.
  • The only split seal that can be fully pressure tested at the factory before shipping.
  • Can convert a packed pump to a sealed pump easily.
  • Cartridge style setting clips allow for true axial and radial alignment without using shims.
  • It also allows for impeller adjustment without pump disassembly.
  • Stationary design to enhance mis-alignment capabilities.
  • Positive set screw drive No clamped rubber parts as is common to other split seal designs.
Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style 85
Product Name Fully Split Cartridge Seal
Mechanical Seal Type Single
Specialized Mounting Split Seal
Seal Application Pump
Location on Shaft External
Shaft Diameter 1.75 to 5 inch (44.45 to 127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D32-67A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Split Seal for Large Diameter Shafts - AH Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
 - EMC-1031 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 1.75 inch (44.45 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details