Flex-A-Seal, Inc. Stationary Multi Spring Tandem Cartridge Style 79

Description
Stationary Heavy Duty Multi Spring Tandem Cartridge Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable. Incorporated pumping ring improves cooling of barrier fluid. Tandem design maintains product and barrier fluid on O.D. of both seals for increased safety and heat dissipation. A tangential connection maximizes flow of barrier fluid. Can be operated in pressurized or non-pressurized state. Springs are out of the product. Double balanced inboard face allows for reverse pressures in upset conditions. Easy-to-install cartridge design. Fits all ANSI standard and big bore pumps. Metric sizes are available. Stationary design. Can be easily adapted to satisfy high pressure applications or extreme run out. Designs for most challenging mixer, agitator and reactor applications. Retained faces eliminate troublesome drive pins. Hydraulically balanced design. Shrouded face design for added protection. API 682 Type A Tandem Arrangement 2 and 3 available.
Datasheet
Description
Stationary Heavy Duty Multi Spring Tandem Cartridge Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable. Incorporated pumping ring improves cooling of barrier fluid. Tandem design maintains product and barrier fluid on O.D. of both seals for increased safety and heat dissipation. A tangential connection maximizes flow of barrier fluid. Can be operated in pressurized or non-pressurized state. Springs are out of the product. Double balanced inboard face allows for reverse pressures in upset conditions. Easy-to-install cartridge design. Fits all ANSI standard and big bore pumps. Metric sizes are available. Stationary design. Can be easily adapted to satisfy high pressure applications or extreme run out. Designs for most challenging mixer, agitator and reactor applications. Retained faces eliminate troublesome drive pins. Hydraulically balanced design. Shrouded face design for added protection. API 682 Type A Tandem Arrangement 2 and 3 available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Multi Spring Tandem Cartridge - Style 79 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Stationary Multi Spring Tandem Cartridge
Style 79
Stationary Multi Spring Tandem Cartridge Style 79
Stationary Heavy Duty Multi Spring Tandem Cartridge Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable. Incorporated pumping ring improves cooling of barrier fluid. Tandem design maintains product and barrier fluid on O.D. of both seals for increased safety and heat dissipation. A tangential connection maximizes flow of barrier fluid. Can be operated in pressurized or non-pressurized state. Springs are out of the product. Double balanced inboard face allows for reverse pressures in upset conditions. Easy-to-install cartridge design. Fits all ANSI standard and big bore pumps. Metric sizes are available. Stationary design. Can be easily adapted to satisfy high pressure applications or extreme run out. Designs for most challenging mixer, agitator and reactor applications. Retained faces eliminate troublesome drive pins. Hydraulically balanced design. Shrouded face design for added protection. API 682 Type A Tandem Arrangement 2 and 3 available.

Stationary Heavy Duty Multi Spring Tandem Cartridge

  • Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable.
  • Incorporated pumping ring improves cooling of barrier fluid.
  • Tandem design maintains product and barrier fluid on O.D. of both seals for increased safety and heat dissipation.
  • A tangential connection maximizes flow of barrier fluid.
  • Can be operated in pressurized or non-pressurized state.
  • Springs are out of the product.
  • Double balanced inboard face allows for reverse pressures in upset conditions.
  • Easy-to-install cartridge design.
  • Fits all ANSI standard and big bore pumps.
  • Metric sizes are available.
  • Stationary design.
  • Can be easily adapted to satisfy high pressure applications or extreme run out.
  • Designs for most challenging mixer, agitator and reactor applications.
  • Retained faces eliminate troublesome drive pins.
  • Hydraulically balanced design.
  • Shrouded face design for added protection.
  • API 682 Type A Tandem Arrangement 2 and 3 available.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style 79
Product Name Stationary Multi Spring Tandem Cartridge
Mechanical Seal Type Double
Seal Design Pusher
Spring Element Multi-spring
Specialized Mounting Cartridge
Seal Configuration Back-to-Back
Unlock Full Specs
to access all available technical data

Similar Products

Seal - VABD-L1-10XK-S-M7-S - Festo Corporation
Specs
Plastics Miscellaneous Plastics
Other Face or Primary Seal Material NBR
View Details
Mechanical Shaft Seal - Dairy Seal - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
 - EMC-2089 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 2.25 inch (57.15 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details