Flex-A-Seal, Inc. Heavy Duty API Stationary Cartridge Seal Style 58

Description
Single Heavy Duty API Stationary Multi-Spring Cartridge Seal Stationary design for maximum face alignment Robust and reliable seal face drive Hydraulically balanced Dynamic O-Ring moves to a clean surface Springs located out of product to prevent clogging and hang up Rugged high pressure construction API compliant with piloted gland to positively center seal assembly and metal to metal confined gland gasket which prevents blow out or extrusion of the gland packing. Gland with flush, quench and drain connections with a throttle bushing, for added safety. Carbon floating bushing option available API 682 Type A Arrangement 1 available Multi point injection feature available which ensures maximum uniformity of cooling around the entire circumference of the sealing faces, thus eliminating face distortion due to uneven cooling. Ideal for Boiler Feed and Light flashing Hydrocarbon services. Thicker cartridge sleeve construction to eliminate distortion due to tightening of set screws. Gland NPT connections ½ NPT for process side and 3/8 NPT for atmospheric side to help prevent improper piping assembly.
Datasheet
Description
Single Heavy Duty API Stationary Multi-Spring Cartridge Seal Stationary design for maximum face alignment Robust and reliable seal face drive Hydraulically balanced Dynamic O-Ring moves to a clean surface Springs located out of product to prevent clogging and hang up Rugged high pressure construction API compliant with piloted gland to positively center seal assembly and metal to metal confined gland gasket which prevents blow out or extrusion of the gland packing. Gland with flush, quench and drain connections with a throttle bushing, for added safety. Carbon floating bushing option available API 682 Type A Arrangement 1 available Multi point injection feature available which ensures maximum uniformity of cooling around the entire circumference of the sealing faces, thus eliminating face distortion due to uneven cooling. Ideal for Boiler Feed and Light flashing Hydrocarbon services. Thicker cartridge sleeve construction to eliminate distortion due to tightening of set screws. Gland NPT connections ½ NPT for process side and 3/8 NPT for atmospheric side to help prevent improper piping assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty API Stationary Cartridge Seal - Style 58 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Heavy Duty API Stationary Cartridge Seal
Style 58
Heavy Duty API Stationary Cartridge Seal Style 58
Single Heavy Duty API Stationary Multi-Spring Cartridge Seal Stationary design for maximum face alignment Robust and reliable seal face drive Hydraulically balanced Dynamic O-Ring moves to a clean surface Springs located out of product to prevent clogging and hang up Rugged high pressure construction API compliant with piloted gland to positively center seal assembly and metal to metal confined gland gasket which prevents blow out or extrusion of the gland packing. Gland with flush, quench and drain connections with a throttle bushing, for added safety. Carbon floating bushing option available API 682 Type A Arrangement 1 available Multi point injection feature available which ensures maximum uniformity of cooling around the entire circumference of the sealing faces, thus eliminating face distortion due to uneven cooling. Ideal for Boiler Feed and Light flashing Hydrocarbon services. Thicker cartridge sleeve construction to eliminate distortion due to tightening of set screws. Gland NPT connections ½ NPT for process side and 3/8 NPT for atmospheric side to help prevent improper piping assembly.

Single Heavy Duty API Stationary Multi-Spring Cartridge Seal

  • Stationary design for maximum face alignment
  • Robust and reliable seal face drive
  • Hydraulically balanced
  • Dynamic O-Ring moves to a clean surface
  • Springs located out of product to prevent clogging and hang up
  • Rugged high pressure construction
  • API compliant with piloted gland to positively center seal assembly and metal to metal confined gland gasket which prevents blow out or extrusion of the gland packing.
  • Gland with flush, quench and drain connections with a throttle bushing, for added safety.
  • Carbon floating bushing option available
  • API 682 Type A Arrangement 1 available
  • Multi point injection feature available which ensures maximum uniformity of cooling around the entire circumference of the sealing faces, thus eliminating face distortion due to uneven cooling. Ideal for Boiler Feed and Light flashing Hydrocarbon services.
  • Thicker cartridge sleeve construction to eliminate distortion due to tightening of set screws.
  • Gland NPT connections ½ NPT for process side and 3/8 NPT for atmospheric side to help prevent improper piping assembly.
Supplier's Site Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style 58
Product Name Heavy Duty API Stationary Cartridge Seal
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Seal - VABD-L1-10XK-S-M7-S - Festo Corporation
Specs
Plastics Miscellaneous Plastics
Other Face or Primary Seal Material NBR
View Details
Split Seal for Large Diameter Shafts - AH Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
 - EMC-2118 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 0.7500 inch (19.05 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details