Flex-A-Seal, Inc. Sturdy Single Spring Component Seal Style 17

Description
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation. Non clogging design Simple (5) parts assembly Can handle more axial movement Unbalanced Design ideal for low pressure applications Available in inch and metric sizes Standard 316 S.S. metal parts with Monel & Hastelloy C276 options available Carbon, Nickel bound Tungsten Carbide, Silicon Carbide and Bronze faces available Various choices of elastomers to meet required application Cartridge design available, see Style 57
Datasheet
Description
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation. Non clogging design Simple (5) parts assembly Can handle more axial movement Unbalanced Design ideal for low pressure applications Available in inch and metric sizes Standard 316 S.S. metal parts with Monel & Hastelloy C276 options available Carbon, Nickel bound Tungsten Carbide, Silicon Carbide and Bronze faces available Various choices of elastomers to meet required application Cartridge design available, see Style 57
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Single Spring Component Seal - Style 17 - Flex-A-Seal, Inc.
Essex Junction, VT, USA
Sturdy Single Spring Component Seal
Style 17
Sturdy Single Spring Component Seal Style 17
The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation. Non clogging design Simple (5) parts assembly Can handle more axial movement Unbalanced Design ideal for low pressure applications Available in inch and metric sizes Standard 316 S.S. metal parts with Monel & Hastelloy C276 options available Carbon, Nickel bound Tungsten Carbide, Silicon Carbide and Bronze faces available Various choices of elastomers to meet required application Cartridge design available, see Style 57

The Single Spring serves to keep the sealing faces in contact and positively transmits the drive evenly 360º around the full circumference of the rotary face. This is accomplished by specially designed ends of the spring, which provide an interference fit. Then as the shaft rotates the spring ends further increase their grip. This compression spring is wound either right or left hand depending on shaft rotation.

  • Non clogging design
  • Simple (5) parts assembly
  • Can handle more axial movement
  • Unbalanced Design ideal for low pressure applications
  • Available in inch and metric sizes
  • Standard 316 S.S. metal parts with Monel & Hastelloy C276 options available
  • Carbon, Nickel bound Tungsten Carbide, Silicon Carbide and Bronze faces available
  • Various choices of elastomers to meet required application
  • Cartridge design available, see Style 57
Datasheet

Technical Specifications

  Flex-A-Seal, Inc.
Product Category Mechanical Seals
Product Number Style 17
Product Name Sturdy Single Spring Component Seal
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Single Spring
Specialized Mounting Cartridge
Seal Application Pump
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D32-60G/H - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Wet Abrasive Slurry Seal - EP Type-1 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Spring Element Multi-spring
View Details
Mechanical Seals - Gulliver® - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Spring Element Single Spring
Seal Application Pump; Agitator or Mixer
View Details
 - EMC-1615 - EMC Incoporated
EMC Incoporated
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Spring & Metallic Bellows Materials Stainless Steel
Metal Miscellaneous Metals
View Details