Fischer Technology, Inc. High Performance X-Ray Fluorescence Measuring Instrument with Vacuum Chamber for non-destructive Coating Thickness Measurement and Material Analysis FISCHERSCOPE® X-RAY XUV® 773

Description
The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this reason the instrument is ideal for very demanding coating thickness measurement and material analysis tasks. Features: Particularly suitable for research and development with their low detection limits, repeatable precision and universally upgradable measurement possibilities Vacuum chamber and high-performance silicon drift detector for precise measurement, even of light elements Automated serial testing with programmable X-, Y- and Z-axes Adaptable to the demands of various materials and measurement conditions by means of exchangeable apertures and filters Applications: Coating Thickness Measurement Layers of light elements from sodium onwards on the nm scale Aluminum and silicon layers Material Analysis Determination of the authenticity and provenance of precious stones General material analysis and forensics High-resolution trace analysis
Datasheet
Description
The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this reason the instrument is ideal for very demanding coating thickness measurement and material analysis tasks. Features: Particularly suitable for research and development with their low detection limits, repeatable precision and universally upgradable measurement possibilities Vacuum chamber and high-performance silicon drift detector for precise measurement, even of light elements Automated serial testing with programmable X-, Y- and Z-axes Adaptable to the demands of various materials and measurement conditions by means of exchangeable apertures and filters Applications: Coating Thickness Measurement Layers of light elements from sodium onwards on the nm scale Aluminum and silicon layers Material Analysis Determination of the authenticity and provenance of precious stones General material analysis and forensics High-resolution trace analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance X-Ray Fluorescence Measuring Instrument with Vacuum Chamber for non-destructive Coating Thickness Measurement and Material Analysis - FISCHERSCOPE® X-RAY XUV® 773 - Fischer Technology, Inc.
Windsor, CT, USA
High Performance X-Ray Fluorescence Measuring Instrument with Vacuum Chamber for non-destructive Coating Thickness Measurement and Material Analysis
FISCHERSCOPE® X-RAY XUV® 773
High Performance X-Ray Fluorescence Measuring Instrument with Vacuum Chamber for non-destructive Coating Thickness Measurement and Material Analysis FISCHERSCOPE® X-RAY XUV® 773
The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this reason the instrument is ideal for very demanding coating thickness measurement and material analysis tasks. Features: Particularly suitable for research and development with their low detection limits, repeatable precision and universally upgradable measurement possibilities Vacuum chamber and high-performance silicon drift detector for precise measurement, even of light elements Automated serial testing with programmable X-, Y- and Z-axes Adaptable to the demands of various materials and measurement conditions by means of exchangeable apertures and filters Applications: Coating Thickness Measurement Layers of light elements from sodium onwards on the nm scale Aluminum and silicon layers Material Analysis Determination of the authenticity and provenance of precious stones General material analysis and forensics High-resolution trace analysis

The vacuum measurement chamber of devices in the XUV® range enables the verification of light materials from sodium onwards by means of X-ray fluorescence analysis (RFA). Because of the radiation-absorbing properties of room air, it is normally not possible to use this method. For this reason the instrument is ideal for very demanding coating thickness measurement and material analysis tasks.

Features:

  • Particularly suitable for research and development with their low detection limits, repeatable precision and universally upgradable measurement possibilities
  • Vacuum chamber and high-performance silicon drift detector for precise measurement, even of light elements
  • Automated serial testing with programmable X-, Y- and Z-axes
  • Adaptable to the demands of various materials and measurement conditions by means of exchangeable apertures and filters

Applications:

Coating Thickness Measurement

  • Layers of light elements from sodium onwards on the nm scale
  • Aluminum and silicon layers

Material Analysis

  • Determination of the authenticity and provenance of precious stones
  • General material analysis and forensics
  • High-resolution trace analysis
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category X-Ray Fluorescence Spectrometers
Product Number FISCHERSCOPE® X-RAY XUV® 773
Product Name High Performance X-Ray Fluorescence Measuring Instrument with Vacuum Chamber for non-destructive Coating Thickness Measurement and Material Analysis
Module Type Energy Dispersive
Excitation Source X-Ray Tubes
Special Features Microscope; Cooled Detector; Thickness Testing
Unlock Full Specs
to access all available technical data

Similar Products

JPS-9030 Photoelectron Spectrometer -  - JEOL USA, Inc.
Specs
Detector Type multichannel plate
View Details
Inline Solution Analyzer - #U600135 MasterXRF 1 Level - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
ICP Measurement Mode Simultaneous
Detector Type Silicon-drift-detector (SDD)
Excitation Source X-Ray Tubes
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Detector Type SDD Detector
Excitation Source X-Ray Tubes
Analyzer Type Single Channel (optional feature); Multichannel (optional feature)
View Details