Fischer Technology, Inc. X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys FISCHERSCOPE® X-RAY XUL® Series

Description
Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task. Features: Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top Very extensive hardware options, therefore suitable for a variety of measurement tasks Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter Applications: Chrome coatings, for example plastic items with decorative chrome finish Anti-corrosion coatings such as zinc on steel Coatings on circuit boards and flex PCBs Contact surfaces on plugs and electrical contacts Analysis of electroplating baths
Datasheet
Description
Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task. Features: Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top Very extensive hardware options, therefore suitable for a variety of measurement tasks Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter Applications: Chrome coatings, for example plastic items with decorative chrome finish Anti-corrosion coatings such as zinc on steel Coatings on circuit boards and flex PCBs Contact surfaces on plugs and electrical contacts Analysis of electroplating baths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys - FISCHERSCOPE® X-RAY XUL® Series - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys
FISCHERSCOPE® X-RAY XUL® Series
X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys FISCHERSCOPE® X-RAY XUL® Series
Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task. Features: Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top Very extensive hardware options, therefore suitable for a variety of measurement tasks Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter Applications: Chrome coatings, for example plastic items with decorative chrome finish Anti-corrosion coatings such as zinc on steel Coatings on circuit boards and flex PCBs Contact surfaces on plugs and electrical contacts Analysis of electroplating baths

Measurement instruments from the XUL® series are the solution of choice wherever the need is to determine coating thicknesses quickly and very precisely in electroplating or electronics manufacturing. The X-ray fluorescence instruments measure from bottom to top, enabling easy positioning of samples on the measuring stage. All X-ray instruments in this range are equipped with the same detector. You can choose apertures, filters and X-ray tubes according to the individual measurement task.

Features:

  • Simple and fast positioning – even of large samples – for example assembled printed circuit boards or flex PCBs, made possible by the spacious measurement chamber and measurement direction from bottom to top
  • Very extensive hardware options, therefore suitable for a variety of measurement tasks
  • Optionally equipped with a micro-focus X-ray tube, therefore adaptable for small structures and measurement surfaces of barely 100 µm in diameter

Applications:

  • Chrome coatings, for example plastic items with decorative chrome finish
  • Anti-corrosion coatings such as zinc on steel
  • Coatings on circuit boards and flex PCBs
  • Contact surfaces on plugs and electrical contacts
  • Analysis of electroplating baths
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category X-Ray Fluorescence Spectrometers
Product Number FISCHERSCOPE® X-RAY XUL® Series
Product Name X-Ray Fluorescence Measuring Instrument for Fast and Non-destructive Analysis and Coating Thickness Measurement of Gold and Silver Alloys
Module Type Energy Dispersive
ICP Measurement Mode Simultaneous
Excitation Source X-Ray Tubes
Detector Window Window
Unlock Full Specs
to access all available technical data

Similar Products

Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Detector Type SDD Detector
Excitation Source X-Ray Tubes
Analyzer Type Single Channel (optional feature); Multichannel (optional feature)
View Details
Inline Solution Analyzer - #U600092MasterXRF 4 Level - Ag (Silver) - Pratt & Whitney Measurement Systems, Inc.
Specs
ICP Measurement Mode Simultaneous
Detector Type Silicon-drift-detector (SDD)
Excitation Source X-Ray Tubes
View Details
JSX-1000S X-ray fluorescence spectrometer (XRF) -  - JEOL USA, Inc.
Specs
Detector Type Silicon drift detector (SDD)
View Details