Fischer Technology, Inc. X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of very thin Coatings and for Trace Analysis FISCHERSCOPE® X-RAY XDV®-SDD

Description
The models of the XDV® range are the most powerful X-ray fluorescence instruments in the Fischer portfolio. They are equipped with a highly sensitive silicon drift detector (SDD) as well as a micro-focus tube; they can further be fitted with different apertures and filters. This makes them ideal for very demanding measurement tasks. Using XDV devices you can, for instance, analyze the thickness and elemental composition of coatings just 5 nm thick and test structures of just 10 µm. Features Precise measurement of the thinnest coatings with repeatable accuracy, thanks to high-performance X-ray tubes and sensitive silicon drift detectors (SDD) Extremely robust construction for long-lasting serial testing, with outstanding long-term stability Advanced polycapillary X-ray optics to focus the X-rays on an extremely small measurement surface Automated serial testing with programmable XY-table and Z-axis (optional) Fast and simple positioning of the probes with the help of video imaging and laser pointer Applications: Coating Thickness Measurement Anti-wear coatings such as NiP layers on the tiniest of watch components Very thin precious-metal coatings on visible components in mechanical watch movements Testing base metallization layers (Under Bump Metallization, UBM) in the nanometer range Measurement of C4 and smaller solder bumps Material Analysis Detection of undesirable substances (for example heavy metals) in electronics, packaging and consumer goods according to RoHS, WEEE, CPSIA and other guidelines Composition of functional coatings, such as the determination of phosphorous content in NiP Analysis of gold and other precious metals, as well as alloys thereof Analysis of lead-free solder caps on copper pillars Testing the elemental composition of C4 and smaller solder bumps, base metallization layers (UBM) and small contact surfaces in the semiconductor industry
Datasheet
Description
The models of the XDV® range are the most powerful X-ray fluorescence instruments in the Fischer portfolio. They are equipped with a highly sensitive silicon drift detector (SDD) as well as a micro-focus tube; they can further be fitted with different apertures and filters. This makes them ideal for very demanding measurement tasks. Using XDV devices you can, for instance, analyze the thickness and elemental composition of coatings just 5 nm thick and test structures of just 10 µm. Features Precise measurement of the thinnest coatings with repeatable accuracy, thanks to high-performance X-ray tubes and sensitive silicon drift detectors (SDD) Extremely robust construction for long-lasting serial testing, with outstanding long-term stability Advanced polycapillary X-ray optics to focus the X-rays on an extremely small measurement surface Automated serial testing with programmable XY-table and Z-axis (optional) Fast and simple positioning of the probes with the help of video imaging and laser pointer Applications: Coating Thickness Measurement Anti-wear coatings such as NiP layers on the tiniest of watch components Very thin precious-metal coatings on visible components in mechanical watch movements Testing base metallization layers (Under Bump Metallization, UBM) in the nanometer range Measurement of C4 and smaller solder bumps Material Analysis Detection of undesirable substances (for example heavy metals) in electronics, packaging and consumer goods according to RoHS, WEEE, CPSIA and other guidelines Composition of functional coatings, such as the determination of phosphorous content in NiP Analysis of gold and other precious metals, as well as alloys thereof Analysis of lead-free solder caps on copper pillars Testing the elemental composition of C4 and smaller solder bumps, base metallization layers (UBM) and small contact surfaces in the semiconductor industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of very thin Coatings and for Trace Analysis - FISCHERSCOPE® X-RAY XDV®-SDD - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of very thin Coatings and for Trace Analysis
FISCHERSCOPE® X-RAY XDV®-SDD
X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of very thin Coatings and for Trace Analysis FISCHERSCOPE® X-RAY XDV®-SDD
The models of the XDV® range are the most powerful X-ray fluorescence instruments in the Fischer portfolio. They are equipped with a highly sensitive silicon drift detector (SDD) as well as a micro-focus tube; they can further be fitted with different apertures and filters. This makes them ideal for very demanding measurement tasks. Using XDV devices you can, for instance, analyze the thickness and elemental composition of coatings just 5 nm thick and test structures of just 10 µm. Features Precise measurement of the thinnest coatings with repeatable accuracy, thanks to high-performance X-ray tubes and sensitive silicon drift detectors (SDD) Extremely robust construction for long-lasting serial testing, with outstanding long-term stability Advanced polycapillary X-ray optics to focus the X-rays on an extremely small measurement surface Automated serial testing with programmable XY-table and Z-axis (optional) Fast and simple positioning of the probes with the help of video imaging and laser pointer Applications: Coating Thickness Measurement Anti-wear coatings such as NiP layers on the tiniest of watch components Very thin precious-metal coatings on visible components in mechanical watch movements Testing base metallization layers (Under Bump Metallization, UBM) in the nanometer range Measurement of C4 and smaller solder bumps Material Analysis Detection of undesirable substances (for example heavy metals) in electronics, packaging and consumer goods according to RoHS, WEEE, CPSIA and other guidelines Composition of functional coatings, such as the determination of phosphorous content in NiP Analysis of gold and other precious metals, as well as alloys thereof Analysis of lead-free solder caps on copper pillars Testing the elemental composition of C4 and smaller solder bumps, base metallization layers (UBM) and small contact surfaces in the semiconductor industry

The models of the XDV® range are the most powerful X-ray fluorescence instruments in the Fischer portfolio. They are equipped with a highly sensitive silicon drift detector (SDD) as well as a micro-focus tube; they can further be fitted with different apertures and filters. This makes them ideal for very demanding measurement tasks. Using XDV devices you can, for instance, analyze the thickness and elemental composition of coatings just 5 nm thick and test structures of just 10 µm.

Features

  • Precise measurement of the thinnest coatings with repeatable accuracy, thanks to high-performance X-ray tubes and sensitive silicon drift detectors (SDD)
  • Extremely robust construction for long-lasting serial testing, with outstanding long-term stability
  • Advanced polycapillary X-ray optics to focus the X-rays on an extremely small measurement surface
  • Automated serial testing with programmable XY-table and Z-axis (optional)
  • Fast and simple positioning of the probes with the help of video imaging and laser pointer

Applications:

Coating Thickness Measurement

  • Anti-wear coatings such as NiP layers on the tiniest of watch components
  • Very thin precious-metal coatings on visible components in mechanical watch movements
  • Testing base metallization layers (Under Bump Metallization, UBM) in the nanometer range
  • Measurement of C4 and smaller solder bumps

Material Analysis

  • Detection of undesirable substances (for example heavy metals) in electronics, packaging and consumer goods according to RoHS, WEEE, CPSIA and other guidelines
  • Composition of functional coatings, such as the determination of phosphorous content in NiP
  • Analysis of gold and other precious metals, as well as alloys thereof
  • Analysis of lead-free solder caps on copper pillars
  • Testing the elemental composition of C4 and smaller solder bumps, base metallization layers (UBM) and small contact surfaces in the semiconductor industry
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category X-Ray Fluorescence Spectrometers
Product Number FISCHERSCOPE® X-RAY XDV®-SDD
Product Name X-Ray Fluorescence Measuring Instrument with a Programmable XY-Stage and Z-Axis for Automated Measurements of very thin Coatings and for Trace Analysis
Module Type Energy Dispersive
Excitation Source X-Ray Tubes
Detector Window Window
Special Features Microscope; Cooled Detector; Thickness Testing
Unlock Full Specs
to access all available technical data

Similar Products

Inline Solution Analyzer - #U600095 MasterXRF 4 Level - Rh (Rhodium) - Pratt & Whitney Measurement Systems, Inc.
Specs
ICP Measurement Mode Simultaneous
Detector Type Silicon-drift-detector (SDD)
Excitation Source X-Ray Tubes
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Detector Type SDD Detector
Excitation Source X-Ray Tubes
Analyzer Type Single Channel (optional feature); Multichannel (optional feature)
View Details
JPS-9030 Photoelectron Spectrometer -  - JEOL USA, Inc.
Specs
Detector Type multichannel plate
View Details