Fischer Technology, Inc. X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis FISCHERSCOPE® X-RAY XDL® Series

Description
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN
Datasheet
Description
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis - FISCHERSCOPE® X-RAY XDL® Series - Fischer Technology, Inc.
Windsor, CT, USA
X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis
FISCHERSCOPE® X-RAY XDL® Series
X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis FISCHERSCOPE® X-RAY XDL® Series
With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task. Features: X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm) Automated serial testing with programmable XY-table and Z-axis (optional) Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device) Applications: Coating Thickness Measurement Measurement of coatings on large boards and flexible circuit boards (flex PCBs) Thin conductive and/or separating layers on circuit boards Coatings on three-dimensional components Chrome coatings, for example plastic items with decorative chrome finish Material Analysis Analysis of electroplating baths Analysis of functional coatings in the electronics and semiconductor industry Analysis of hard material coatings, for example CrN, TiN or TiCN

With motor-driven axes (optional) and measurement direction from top to bottom, the measurement instruments from the XDL® range enable automated serial tests. A variety of versions – differing in their X-ray source, filter, Aperture and detector – make it possible to select the X-ray device with the configuration that best suits your specific measurement task.

Features:

  • X-ray fluorescence instruments for a variety of measurement tasks, made possible through different hardware components
  • Also suitable for testing assembled circuit boards or parts with indentations, due to the variable measuring distance (up to 80 mm)
  • Automated serial testing with programmable XY-table and Z-axis (optional)
  • Ideal for the measurement of very thin layers using the silicon drift detector with high energy resolution (XDAL device)

Applications:

Coating Thickness Measurement

  • Measurement of coatings on large boards and flexible circuit boards (flex PCBs)
  • Thin conductive and/or separating layers on circuit boards
  • Coatings on three-dimensional components
  • Chrome coatings, for example plastic items with decorative chrome finish

Material Analysis

  • Analysis of electroplating baths
  • Analysis of functional coatings in the electronics and semiconductor industry
  • Analysis of hard material coatings, for example CrN, TiN or TiCN
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category X-Ray Fluorescence Spectrometers
Product Number FISCHERSCOPE® X-RAY XDL® Series
Product Name X-Ray Fluorescence Measuring Instrument for Manual or Automated Coating Thickness Measurements and Analysis
Module Type Energy Dispersive
ICP Measurement Mode Simultaneous
Excitation Source X-Ray Tubes
Detector Window Window
Unlock Full Specs
to access all available technical data

Similar Products

Inline Solution Analyzer - #U600092MasterXRF 4 Level - Ag (Silver) - Pratt & Whitney Measurement Systems, Inc.
Specs
ICP Measurement Mode Simultaneous
Detector Type Silicon-drift-detector (SDD)
Excitation Source X-Ray Tubes
View Details
JPS-9030 Photoelectron Spectrometer -  - JEOL USA, Inc.
Specs
Detector Type multichannel plate
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Detector Type SDD Detector
Excitation Source X-Ray Tubes
Analyzer Type Single Channel (optional feature); Multichannel (optional feature)
View Details