Fischer Technology, Inc. X-ray Fluorescence Instrument FISCHERSCOPE® X-RAY XAN® 500

Description
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Datasheet
Description
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-ray Fluorescence Instrument - FISCHERSCOPE® X-RAY XAN® 500 - Fischer Technology, Inc.
Windsor, CT, USA
X-ray Fluorescence Instrument
FISCHERSCOPE® X-RAY XAN® 500
X-ray Fluorescence Instrument FISCHERSCOPE® X-RAY XAN® 500
Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free. Features Handheld X-ray fluorescence instrument for mobile use Optimized for coating thickness measurement and alloy analysis 3-point support for correct placement – every time Tablet computer with WinFTM software WiFi and Bluetooth interfaces Measurement box optionally available Applications Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au) Measure bulky parts like pipes, housings or machine components with good repeatability Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts Integrated into the control system of a production line, the XAN500 enables 100% monitoring

Handheld, desktop, inline: the XAN®500 X-ray fluorescence instrument is Fischer’s most versatile yet. It can be used as a handheld device, as a fully enclosed desktop unit or integrated directly into production lines. Equipped with a tablet computer, the XAN500 also utilizes the time-proven WinFTM® software. Coating thickness measurements with WinFTM is based on the fundamental parameter analysis. This makes it possible to measure without prior calibration – that is, standard-free.

Features

  • Handheld X-ray fluorescence instrument for mobile use
  • Optimized for coating thickness measurement and alloy analysis
  • 3-point support for correct placement – every time
  • Tablet computer with WinFTM software
  • WiFi and Bluetooth interfaces
  • Measurement box optionally available

Applications

  • Precise coating thickness measurement in running production (e.g. Zn, ZnNi, Ag, Au)
  • Measure bulky parts like pipes, housings or machine components with good repeatability
  • Placed into its measurement box, the XAN500 becomes a fully functioning desktop unit, allowing precise and repeatable measurements on small parts like nuts and bolts
  • Integrated into the control system of a production line, the XAN500 enables 100% monitoring
Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category X-Ray Fluorescence Spectrometers
Product Number FISCHERSCOPE® X-RAY XAN® 500
Product Name X-ray Fluorescence Instrument
Module Type Energy Dispersive
Excitation Source X-Ray Tubes
Detector Window Window
Unlock Full Specs
to access all available technical data

Similar Products

Handheld X-ray Fluorescence (XRF) Analyzer, DELTA Professional -  - Evident Scientific
Specs
Detector Type Silicon Drift
Excitation Source X-Ray Tubes
Display Digital Meter
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Detector Type SDD Detector
Excitation Source X-Ray Tubes
Analyzer Type Single Channel (optional feature); Multichannel (optional feature)
View Details
JPS-9030 Photoelectron Spectrometer -  - JEOL USA, Inc.
Specs
Detector Type multichannel plate
View Details