Fischer Electronik Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik WLFT 404 48 X 48

Description
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M .K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES
Datasheet
Description
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M .K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik - 74M8388 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik
74M8388
Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik 74M8388
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M .K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES

THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M.K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 74M8388
Product Name Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik
Thermal Conductivity 0.3700 W/m-K (0.2138 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High conductivity acrylic thermal pad for battery - AF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Die Attach Epoxy Featuring High Tg Meets NASA Low Outgassing Requirements - EP17HTDA-2 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
View Details
Thermal Pads - 1225183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
View Details