Fischer Electronik Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik WLFT 404 46 X 46

Description
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M .K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES
Datasheet
Description
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M .K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik - 35M4072 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik
35M4072
Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik 35M4072
THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M .K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES

THERMALLY CONDUCTIVE FOIL, ADHESIVE; INSULATOR BODY MATERIAL:NYLON (POLYAMIDE), (POLYIMIDE FILM MT); THERMAL CONDUCTIVITY:0.37W/M.K; BREAKDOWN VOLTAGE VBR:-; THICKNESS:0.127MM; VOLUME RESISTIVITY:-; THERMAL IMPEDANCE:-; DIELECTRIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 35M4072
Product Name Thermally Conductive Foil, Adhesive; Insulator Body Material Fischer Elektronik
Thermal Conductivity 0.3700 W/m-K (0.2138 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal conductive gel pad for mobile phone smartphone - SF400 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
High Performance Gap Filler - SARCON ® GR80A - Fujipoly® America Corp.
Specs
Form / Shape Gel; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0394 to 0.1181 inch (1 to 3 mm)
View Details