Fischer Electronik Part Front Panels Clear Anodised; Panel Type Fischer Elektronik TFP306

Description
PART FRONT PANELS CLEAR ANODISED; Panel Type:Front Panel; Rack U Height:6U; Panel Material:-; Body Colour:Transparent; For Use With:19" Racks; External Height - Metric:128.4mm; External Width - Metric:30mm; External Height - RoHS Compliant: Yes
Datasheet
Description
PART FRONT PANELS CLEAR ANODISED; Panel Type:Front Panel; Rack U Height:6U; Panel Material:-; Body Colour:Transparent; For Use With:19" Racks; External Height - Metric:128.4mm; External Width - Metric:30mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Front Panels Clear Anodised; Panel Type Fischer Elektronik - 23T8691 - Newark, An Avnet Company
Chicago, IL, United States
Part Front Panels Clear Anodised; Panel Type Fischer Elektronik
23T8691
Part Front Panels Clear Anodised; Panel Type Fischer Elektronik 23T8691
PART FRONT PANELS CLEAR ANODISED; Panel Type:Front Panel; Rack U Height:6U; Panel Material:-; Body Colour:Transparent; For Use With:19" Racks; External Height - Metric:128.4mm; External Width - Metric:30mm; External Height - RoHS Compliant: Yes

PART FRONT PANELS CLEAR ANODISED; Panel Type:Front Panel; Rack U Height:6U; Panel Material:-; Body Colour:Transparent; For Use With:19" Racks; External Height - Metric:128.4mm; External Width - Metric:30mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 23T8691
Product Name Part Front Panels Clear Anodised; Panel Type Fischer Elektronik
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Open shelving - SRE1033 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details