Fischer Electronik Socket Transistor, To5, 8Pin; No. Of Contacts Fischer Elektronik TF 58

Description
SOCKET TRANSISTOR, TO5, 8PIN; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET TRANSISTOR, TO5, 8PIN; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Transistor, To5, 8Pin; No. Of Contacts Fischer Elektronik - 59M2638 - Newark, An Avnet Company
Chicago, IL, United States
Socket Transistor, To5, 8Pin; No. Of Contacts Fischer Elektronik
59M2638
Socket Transistor, To5, 8Pin; No. Of Contacts Fischer Elektronik 59M2638
SOCKET TRANSISTOR, TO5, 8PIN; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET TRANSISTOR, TO5, 8PIN; No. of Contacts:8Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M2638
Product Name Socket Transistor, To5, 8Pin; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle UHF Female to UHF Male, Adapter - 9243 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details