Fischer Electronik Socket Transistor, To5, 6Pin; No. Of Contacts Fischer Elektronik TF 56

Description
SOCKET TRANSISTOR, TO5, 6PIN; No. of Contacts:6Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SOCKET TRANSISTOR, TO5, 6PIN; No. of Contacts:6Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Transistor, To5, 6Pin; No. Of Contacts Fischer Elektronik - 59M2637 - Newark, An Avnet Company
Chicago, IL, United States
Socket Transistor, To5, 6Pin; No. Of Contacts Fischer Elektronik
59M2637
Socket Transistor, To5, 6Pin; No. Of Contacts Fischer Elektronik 59M2637
SOCKET TRANSISTOR, TO5, 6PIN; No. of Contacts:6Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

SOCKET TRANSISTOR, TO5, 6PIN; No. of Contacts:6Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M2637
Product Name Socket Transistor, To5, 6Pin; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details