Fischer Electronik Socket, Transistor, To-5, 3 Position; No. Of Contacts Fischer Elektronik TF 53

Description
SOCKET, TRANSISTOR, TO-5, 3 POSITION; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:TF Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
SOCKET, TRANSISTOR, TO-5, 3 POSITION; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:TF Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Transistor, To-5, 3 Position; No. Of Contacts Fischer Elektronik - 59M2635 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Transistor, To-5, 3 Position; No. Of Contacts Fischer Elektronik
59M2635
Socket, Transistor, To-5, 3 Position; No. Of Contacts Fischer Elektronik 59M2635
SOCKET, TRANSISTOR, TO-5, 3 POSITION; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:TF Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOCKET, TRANSISTOR, TO-5, 3 POSITION; No. of Contacts:3Contacts; Connector Type:TO-5 Socket; Pitch Spacing:2.54mm; Product Range:TF Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M2635
Product Name Socket, Transistor, To-5, 3 Position; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details