Fischer Electronik Socket Transistor, To5, 10Pin; No. Of Contacts Fischer Elektronik TF 510

Description
SOCKET TRANSISTOR, TO5, 10PIN; No. of Contacts:10Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SOCKET TRANSISTOR, TO5, 10PIN; No. of Contacts:10Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Transistor, To5, 10Pin; No. Of Contacts Fischer Elektronik - 59M2633 - Newark, An Avnet Company
Chicago, IL, United States
Socket Transistor, To5, 10Pin; No. Of Contacts Fischer Elektronik
59M2633
Socket Transistor, To5, 10Pin; No. Of Contacts Fischer Elektronik 59M2633
SOCKET TRANSISTOR, TO5, 10PIN; No. of Contacts:10Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

SOCKET TRANSISTOR, TO5, 10PIN; No. of Contacts:10Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M2633
Product Name Socket Transistor, To5, 10Pin; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details