Fischer Electronik Transistor Socket, 3 Position, Pc Board; No. Of Contacts Fischer Elektronik TF 183

Description
TRANSISTOR SOCKET, 3 POSITION, PC BOARD; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR SOCKET, 3 POSITION, PC BOARD; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Socket, 3 Position, Pc Board; No. Of Contacts Fischer Elektronik - 59M2631 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Socket, 3 Position, Pc Board; No. Of Contacts Fischer Elektronik
59M2631
Transistor Socket, 3 Position, Pc Board; No. Of Contacts Fischer Elektronik 59M2631
TRANSISTOR SOCKET, 3 POSITION, PC BOARD; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

TRANSISTOR SOCKET, 3 POSITION, PC BOARD; No. of Contacts:3Contacts; Connector Type:Transistor Socket; Pitch Spacing:-; Product Range:TF Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M2631
Product Name Transistor Socket, 3 Position, Pc Board; No. Of Contacts Fischer Elektronik
Unlock Full Specs
to access all available technical data

Similar Products