The Wire-To-Board Connector, SLY Series, part number 34M8509, features a through-hole design with a plug configuration and accommodates up to 50 contacts. The connector has a 2 mm pitch and is equipped with gold-plated contacts, ensuring reliable electrical connections. It is RoHS compliant, making it suitable for environmentally conscious applications. This connector utilizes a soldering connection type and is reflow solderable, which can facilitate automated assembly processes. The male contacts are square with a cross-section of 0.5 mm, and the connector is designed for a temperature range of -40 °C to +163 °C, withstanding brief exposure to temperatures up to 260 °C. The insulation material is PA 4.6 with a flammability rating of UL 94 V-0, indicating good fire resistance. The connector offers a nominal voltage rating of 100 V DC and a test voltage of 500 V, with an insulation resistance greater than 10^12 Ohm. The holding force for the pins exceeds 5 N, ensuring a secure connection. This product is suitable for various applications where reliable wire-to-board connections are required.
Wire-To-Board Connector, SLY Series, Through Hole, Plug, 50, 2 mm, Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 34M8509 |
| Product Name | Wire-To-Board Connector, Sly Series, Through Hole, Plug, 50, 2 Mm, Gold Plated Contacts Rohs Compliant Fischer Elektronik |
| Product Type | IC Headers |