Fischer Electronik Wire-Board Connector Header, 100 Position, 2Mm; Connector Systems Fischer Elektronik SLY.2.085.100G

Description
WIRE-BOARD CONNECTOR HEADER, 100 POSITION, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:SLY 2 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER, 100 POSITION, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:SLY 2 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header, 100 Position, 2Mm; Connector Systems Fischer Elektronik - 27M3460 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 100 Position, 2Mm; Connector Systems Fischer Elektronik
27M3460
Wire-Board Connector Header, 100 Position, 2Mm; Connector Systems Fischer Elektronik 27M3460
WIRE-BOARD CONNECTOR HEADER, 100 POSITION, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:SLY 2 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 100 POSITION, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:SLY 2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27M3460
Product Name Wire-Board Connector Header, 100 Position, 2Mm; Connector Systems Fischer Elektronik
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details