The Wire-To-Board Connector, SL Series, is a through-hole plug designed for reliable electrical connections. It features 72 gold-plated contacts with a pitch of 2.54 mm, ensuring low contact resistance of ,â§ 5 mOhm. The connector is constructed with a CuSn alloy and has a contact surface of gold and tin. It supports a nominal voltage of 250 V AC and a test voltage of 2000 V, making it suitable for various applications. The operating temperature range is from -40 °C to +163 °C, with a brief tolerance to 260 °C for one minute. The insulation resistance exceeds 10^12 Ohm, and the connector is compliant with RoHS standards. The holding force for pins is greater than 7 N, providing secure connections. This connector is suitable for engineers looking for a robust and reliable solution for wire-to-board applications.
Wire-To-Board Connector, SL Series, Through Hole, Plug, 72, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34M8516 |
| Product Name | Wire-To-Board Connector, Sl Series, Through Hole, Plug, 72, 2.54 Mm, Gold Plated Contacts Rohs Compliant Fischer Elektronik |