Fischer Electronik
Heatsinks
SK92-50-SA
Description
HEATSINK SK92-50-SA
Request a Quote
Email Supplier
Description
HEATSINK SK92-50-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898280 |
|
Product Name
|
Heatsinks |
|
L
|
50 mm (1.97 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.7000 °C / W
View Details
2 suppliers
L
250 mm (9.84 inch)
W
200 mm (7.87 inch)
H
25 mm (0.9843 inch)
View Details
W
132 mm (5.21 inch)
H
34 mm (1.34 inch)
Material
Stainless steel tube
View Details