Fischer Electronik
Heatsinks
SK53-100-SA
Description
HEATSINK SK53-100-SA
Request a Quote
Email Supplier
Description
HEATSINK SK53-100-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898713 |
|
Product Name
|
Heatsinks |
|
L
|
100 mm (3.94 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.3600 °C / W
View Details
L
50 to 60 mm (1.97 to 2.36 inch)
W
50 to 60 mm (1.97 to 2.36 inch)
H
15 to 25 mm (0.5906 to 0.9843 inch)
View Details
W
162 mm (6.38 inch)
H
25 mm (0.9843 inch)
Material
Aluminum; AL6063-T5
View Details