Fischer Electronik
Heatsinks
SK47-100-SA
Description
HEATSINK SK47-100-SA
Request a Quote
Email Supplier
Description
HEATSINK SK47-100-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898684 |
|
Product Name
|
Heatsinks |
|
L
|
100 mm (3.94 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
1 °C / W
View Details
2 suppliers
L
100 mm (3.94 inch)
W
200 mm (7.87 inch)
H
15 mm (0.5906 inch)
View Details
W
190 mm (7.48 inch)
H
89 mm (3.5 inch)
Material
Aluminum; AL6063-T5
View Details