Fischer Electronik
Heatsinks
SK454 -50SA
Description
Heatsink SK 454 50mm
Request a Quote
Email Supplier
Description
Heatsink SK 454 50mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
6744715 |
|
Product Name
|
Heatsinks |
|
L
|
50 mm (1.97 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
L
75 mm (2.95 inch)
W
120 mm (4.72 inch)
H
37 mm (1.46 inch)
View Details
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
0.3600 °C / W
View Details
L
40 to 70 mm (1.57 to 2.76 inch)
W
40 to 70 mm (1.57 to 2.76 inch)
H
10 to 25 mm (0.3937 to 0.9843 inch)
View Details