Fischer Electronik
Heatsinks
SK454-100SA
Description
Heatsink SK 454 100mm
Request a Quote
Email Supplier
Description
Heatsink SK 454 100mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
6744712 |
|
Product Name
|
Heatsinks |
|
L
|
100 mm (3.94 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
L
60 mm (2.36 inch)
W
60 mm (2.36 inch)
View Details
W
50 mm (1.97 inch)
H
29.2 mm (1.15 inch)
Material
Aluminum; AL6063-T5
View Details