Fischer Electronik
Heatsinks
SK08-50-SA
Description
HEATSINK SK08-50-SA
Request a Quote
Email Supplier
Description
HEATSINK SK08-50-SA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1898555 |
|
Product Name
|
Heatsinks |
|
L
|
50 mm (1.97 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device
Passive Heat Sink
Mounting
Holes
Thermal Resistance
1 °C / W
View Details
2 suppliers
L
75 mm (2.95 inch)
W
120 mm (4.72 inch)
H
37 mm (1.46 inch)
View Details
W
162 mm (6.38 inch)
H
25 mm (0.9843 inch)
Material
Aluminum; AL6063-T5
View Details